Hubbell Electrical Products Explosionproof Conduit Seal EYD-9-T

Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 3-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 5-3/8 INCH TURNING RADIUS HUBBELL. BRAND EYD MODEL
Datasheet
Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 3-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 5-3/8 INCH TURNING RADIUS HUBBELL. BRAND EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD-9-T - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD-9-T
Explosionproof Conduit Seal EYD-9-T
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 3-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 5-3/8 INCH TURNING RADIUS HUBBELL. BRAND EYD MODEL
  • DRAIN, HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL)
  • CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE
  • 3-1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 5-3/8 INCH TURNING RADIUS
  • HUBBELL. BRAND
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD-9-T
Product Name Explosionproof Conduit Seal
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details