Hubbell Electrical Products Explosionproof Conduit Seal EY-2-T

Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1-15/16 INCH TURNING RADIUS HUBBELL. BRAND EY MODEL
Datasheet
Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1-15/16 INCH TURNING RADIUS HUBBELL. BRAND EY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EY-2-T - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EY-2-T
Explosionproof Conduit Seal EY-2-T
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1-15/16 INCH TURNING RADIUS HUBBELL. BRAND EY MODEL
  • HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1-15/16 INCH TURNING RADIUS
  • HUBBELL. BRAND
  • EY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EY-2-T
Product Name Explosionproof Conduit Seal
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details