TE Connectivity In-Line Disconnect Switches 1-83843-0

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 1/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 1/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 1-83843-0 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
1-83843-0
In-Line Disconnect Switches 1-83843-0
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0 Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 1/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 1/0, 2/0
  • Compatible Conductor Range (ACSR) (AWGKC) : 2/0 (6/1), 1/0 (6/1)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 69

Industry Standards


  • Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS

Operation/Application


  • Power Component Application Type : Overhead Distribution, Overhead Transmission

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energized Installation
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 1-83843-0
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1158975 - TE Connectivity
Specs
Current Rating 250 amps
Operating Voltage 32 volts
Poles 2P
View Details
Battery Disconnect Switches - K1150939 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details