Hubbell Electrical Products Explosionproof Junction Box EXB-242410 N34

Description
24 INCH L X 24 INCH W X 10 INCH D OVERALL SIZE 23.23 INCH L X 23.23 INCH W X 10.06 INCH D INNER SIZE 6 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
24 INCH L X 24 INCH W X 10 INCH D OVERALL SIZE 23.23 INCH L X 23.23 INCH W X 10.06 INCH D INNER SIZE 6 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-242410 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-242410 N34
Explosionproof Junction Box EXB-242410 N34
24 INCH L X 24 INCH W X 10 INCH D OVERALL SIZE 23.23 INCH L X 23.23 INCH W X 10.06 INCH D INNER SIZE 6 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 24 INCH L X 24 INCH W X 10 INCH D OVERALL SIZE
  • 23.23 INCH L X 23.23 INCH W X 10.06 INCH D INNER SIZE
  • 6 INCH HUB SIZE
  • UL 886/698/1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • STEEL COVER MATERIAL
  • ALUMINUM LACQUER PAINT BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-242410 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details