Hubbell Electrical Products Explosionproof Junction Box EXB-12368 N34

Description
17.25 INCH W X 11.4 INCH D X 41.25 INCH H OVERALL SIZE 12 INCH W X 8.12 INCH D X 36 INCH H INNER SIZE 5 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
17.25 INCH W X 11.4 INCH D X 41.25 INCH H OVERALL SIZE 12 INCH W X 8.12 INCH D X 36 INCH H INNER SIZE 5 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-12368 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-12368 N34
Explosionproof Junction Box EXB-12368 N34
17.25 INCH W X 11.4 INCH D X 41.25 INCH H OVERALL SIZE 12 INCH W X 8.12 INCH D X 36 INCH H INNER SIZE 5 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 17.25 INCH W X 11.4 INCH D X 41.25 INCH H OVERALL SIZE
  • 12 INCH W X 8.12 INCH D X 36 INCH H INNER SIZE
  • 5 INCH HUB SIZE
  • UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
  • BACK, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-12368 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details