Hubbell Electrical Products Explosionproof Incandescent Fixture EMI20X2G

Description
3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH CEILING MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE OVERALL DIMENSION 7-7/16 INCH W X 14-5/16 INCH H BASE TYPE MEDIUM APPLICATION MARINE, HAZARDOUS LOCATIONS
Datasheet
Description
3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH CEILING MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE OVERALL DIMENSION 7-7/16 INCH W X 14-5/16 INCH H BASE TYPE MEDIUM APPLICATION MARINE, HAZARDOUS LOCATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EMI20X2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Incandescent Fixture
EMI20X2G
Explosionproof Incandescent Fixture EMI20X2G
3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH CEILING MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE OVERALL DIMENSION 7-7/16 INCH W X 14-5/16 INCH H BASE TYPE MEDIUM APPLICATION MARINE, HAZARDOUS LOCATIONS
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 3/4 INCH CEILING MOUNTING
  • NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH
  • 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE
  • OVERALL DIMENSION 7-7/16 INCH W X 14-5/16 INCH H
  • BASE TYPE MEDIUM
  • APPLICATION MARINE, HAZARDOUS LOCATIONS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EMI20X2G
Product Name Explosionproof Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details