Acme Electric Power Supply DMP1-4801

Description
DC POWER SUPPLY, INPUT VOLTAGE 90 TO 254V AC, OUTPUT VOLTAGE 48V DC, POWER RATING 50W, OUTPUT AMPS 1, MOUNTING DIN RAIL, SWITCHING, CASE MATERIAL PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY
Description
DC POWER SUPPLY, INPUT VOLTAGE 90 TO 254V AC, OUTPUT VOLTAGE 48V DC, POWER RATING 50W, OUTPUT AMPS 1, MOUNTING DIN RAIL, SWITCHING, CASE MATERIAL PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 65315818 - Radwell International
Willingboro, NJ, United States
Power Supply
65315818
Power Supply 65315818
DC POWER SUPPLY, INPUT VOLTAGE 90 TO 254V AC, OUTPUT VOLTAGE 48V DC, POWER RATING 50W, OUTPUT AMPS 1, MOUNTING DIN RAIL, SWITCHING, CASE MATERIAL PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY

DC POWER SUPPLY, INPUT VOLTAGE 90 TO 254V AC, OUTPUT VOLTAGE 48V DC, POWER RATING 50W, OUTPUT AMPS 1, MOUNTING DIN RAIL, SWITCHING, CASE MATERIAL PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ACME Switching - DMP1-4801 - Galco Industrial Electronics
Madison Heights, MI, United States
ACME Switching
DMP1-4801
ACME Switching DMP1-4801
DIN-Rail PS 50W 48V Plastic

DIN-Rail PS 50W 48V Plastic

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Power Supplies Power Supplies
Product Number 65315818 DMP1-4801
Product Name Power Supply ACME Switching
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers