Hubbell Electrical Products Explosionproof Junction Box DB-243010

Description
24 INCH L X 30 INCH W X 10 INCH H OVERALL SIZE 29-1/8 INCH L X 23-1/8 INCH W X 10-7/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 8 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (4) BACK AND END HUB LOCATION 20 INCH, 32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Description
24 INCH L X 30 INCH W X 10 INCH H OVERALL SIZE 29-1/8 INCH L X 23-1/8 INCH W X 10-7/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 8 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (4) BACK AND END HUB LOCATION 20 INCH, 32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DB-243010 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
DB-243010
Explosionproof Junction Box DB-243010
24 INCH L X 30 INCH W X 10 INCH H OVERALL SIZE 29-1/8 INCH L X 23-1/8 INCH W X 10-7/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 8 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (4) BACK AND END HUB LOCATION 20 INCH, 32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
  • 24 INCH L X 30 INCH W X 10 INCH H OVERALL SIZE
  • 29-1/8 INCH L X 23-1/8 INCH W X 10-7/16 INCH H INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • 8 HUB(S)
  • UL 514, CSA, FM APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE
  • BOLTED, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • COPPER FREE CAST ALUMINUM COVER MATERIAL
  • (4) SIDES, (4) BACK AND END HUB LOCATION
  • 20 INCH, 32 INCH COVER OPENING DIAMETER
  • INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number DB-243010
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.04 inch (255 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details