Hubbell Electrical Products Explosionproof Junction Box DB-12188

Description
12 INCH L X 18 INCH W X 8 INCH H OVERALL SIZE 17-3/8 INCH L X 11-3/8 INCH W X 8-5/8 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 6 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-5/32 INCH, 15-5/32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Description
12 INCH L X 18 INCH W X 8 INCH H OVERALL SIZE 17-3/8 INCH L X 11-3/8 INCH W X 8-5/8 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 6 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-5/32 INCH, 15-5/32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DB-12188 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
DB-12188
Explosionproof Junction Box DB-12188
12 INCH L X 18 INCH W X 8 INCH H OVERALL SIZE 17-3/8 INCH L X 11-3/8 INCH W X 8-5/8 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 6 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-5/32 INCH, 15-5/32 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
  • 12 INCH L X 18 INCH W X 8 INCH H OVERALL SIZE
  • 17-3/8 INCH L X 11-3/8 INCH W X 8-5/8 INCH H INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • 6 HUB(S)
  • UL 514, CSA, FM APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE
  • BOLTED, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • COPPER FREE CAST ALUMINUM COVER MATERIAL
  • (4) SIDES, (2) BACK AND END HUB LOCATION
  • 9-5/32 INCH, 15-5/32 INCH COVER OPENING DIAMETER
  • INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number DB-12188
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details