Hubbell Incorporated Standard Tie CT50400RC0

Description
RELEASABLE TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 14.6 INCH 0.18 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
RELEASABLE TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 14.6 INCH 0.18 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50400RC0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50400RC0
Standard Tie CT50400RC0
RELEASABLE TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 14.6 INCH 0.18 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
  • RELEASABLE TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 14.6 INCH
  • 0.18 INCH
  • UL 62275 APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50400RC0
Product Name Standard Tie
Length 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details