Hubbell Incorporated Standard Tie CT50400C0UG

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 15.5 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 15.5 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50400C0UG - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50400C0UG
Standard Tie CT50400C0UG
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 15.5 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 15.5 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • UG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50400C0UG
Product Name Standard Tie
Length 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details