Hubbell Incorporated Standard Tie CT50400C0

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 15.5 INCH 0.18 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 15.5 INCH 0.18 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50400C0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50400C0
Standard Tie CT50400C0
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 15.5 INCH 0.18 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 15.5 INCH
  • 0.18 INCH
  • UL 62275 APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50400C0
Product Name Standard Tie
Length 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details