Hubbell Incorporated Standard Tie CT50300CUG

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.3 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.3 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50300CUG - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50300CUG
Standard Tie CT50300CUG
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.3 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 11.3 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • UG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50300CUG
Product Name Standard Tie
Length 11.3 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details