Hubbell Incorporated Standard Tie CT50175M

Description
NYLON 6/6 MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.18 INCH UL APPROVAL 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER UNIRAP[T], BURNDY[R] BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
NYLON 6/6 MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.18 INCH UL APPROVAL 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER UNIRAP[T], BURNDY[R] BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50175M - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50175M
Standard Tie CT50175M
NYLON 6/6 MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.18 INCH UL APPROVAL 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER UNIRAP[T], BURNDY[R] BRAND LENGTH IN INCH - UOM IN
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.18 INCH
  • UL APPROVAL
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • UNIRAP[T], BURNDY[R] BRAND
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50175M
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details