Hubbell Incorporated Standard Tie CT50175C00

Description
STANDARD TYPE NYLON 6/6 UV 2 PCT CARBON MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.188 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON 6/6 UV 2 PCT CARBON CLIP MATERIAL UNIRAP[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING -40 TO 85 DEG C
Datasheet
Description
STANDARD TYPE NYLON 6/6 UV 2 PCT CARBON MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.188 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON 6/6 UV 2 PCT CARBON CLIP MATERIAL UNIRAP[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50175C00 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50175C00
Standard Tie CT50175C00
STANDARD TYPE NYLON 6/6 UV 2 PCT CARBON MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.188 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON 6/6 UV 2 PCT CARBON CLIP MATERIAL UNIRAP[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING -40 TO 85 DEG C
  • STANDARD TYPE
  • NYLON 6/6 UV 2 PCT CARBON MATERIAL
  • BLACK COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.188 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • NYLON 6/6 UV 2 PCT CARBON CLIP MATERIAL
  • UNIRAP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING -40 TO 85 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50175C00
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details