Hubbell Incorporated Standard Tie CT40400M

Description
NYLON 6/6 MATERIAL NATURAL COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.15 INCH UL APPROVAL 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UNIRAP[T], BURNDY[R] BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
NYLON 6/6 MATERIAL NATURAL COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.15 INCH UL APPROVAL 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UNIRAP[T], BURNDY[R] BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT40400M - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT40400M
Standard Tie CT40400M
NYLON 6/6 MATERIAL NATURAL COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.15 INCH UL APPROVAL 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UNIRAP[T], BURNDY[R] BRAND LENGTH IN INCH - UOM IN
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.15 INCH
  • UL APPROVAL
  • 40 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • UNIRAP[T], BURNDY[R] BRAND
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT40400M
Product Name Standard Tie
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details