Hubbell Incorporated Standard Tie CT40137SSBM0

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 5.91 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 5.91 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT40137SSBM0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT40137SSBM0
Standard Tie CT40137SSBM0
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 5.91 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 5.91 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 85 DEG C
  • CT-SSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT40137SSBM0
Product Name Standard Tie
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160970-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details