Hubbell Incorporated Standard Tie CT40137SSBC

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.91 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.91 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT40137SSBC - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT40137SSBC
Standard Tie CT40137SSBC
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.91 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 5.91 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 85 DEG C
  • CT-SSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT40137SSBC
Product Name Standard Tie
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details