Hubbell Incorporated Standard Tie CT250600Q

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 22 INCH 0.5 INCH UL 1565 APPROVAL 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 22 INCH 0.5 INCH UL 1565 APPROVAL 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT250600Q - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT250600Q
Standard Tie CT250600Q
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 22 INCH 0.5 INCH UL 1565 APPROVAL 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 22 INCH
  • 0.5 INCH
  • UL 1565 APPROVAL
  • 25 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 6 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT250600Q
Product Name Standard Tie
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603227-9 - TE Connectivity
Specs
Material Nylon
Length 0.3146 inch (7.99 mm)
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details