Hubbell Incorporated Standard Tie CT2501000Q

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 35 INCH 0.5 INCH UL 1565 APPROVAL 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 35 INCH 0.5 INCH UL 1565 APPROVAL 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT2501000Q - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT2501000Q
Standard Tie CT2501000Q
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 35 INCH 0.5 INCH UL 1565 APPROVAL 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 35 INCH
  • 0.5 INCH
  • UL 1565 APPROVAL
  • 25 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 10 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT2501000Q
Product Name Standard Tie
Length 35 inch (889 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
2 suppliers
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details