Hubbell Incorporated Standard Tie CT18200SSBC

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.91 INCH 0.09 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.01 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.91 INCH 0.09 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.01 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT18200SSBC - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT18200SSBC
Standard Tie CT18200SSBC
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.91 INCH 0.09 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.01 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 7.91 INCH
  • 0.09 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2.01 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 85 DEG C
  • CT-SSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT18200SSBC
Product Name Standard Tie
Length 7.91 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-036 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details