Hubbell Incorporated Standard Tie CT18100SSBC

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 4.02 INCH 0.09 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.91 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 4.02 INCH 0.09 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.91 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT18100SSBC - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT18100SSBC
Standard Tie CT18100SSBC
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 4.02 INCH 0.09 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.91 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 4.02 INCH
  • 0.09 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.91 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 85 DEG C
  • CT-SSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT18100SSBC
Product Name Standard Tie
Length 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details