Hubbell Incorporated Standard Tie CT18075M0

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 4 INCH 0.1 INCH UL 62275 APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 4 INCH 0.1 INCH UL 62275 APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT18075M0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT18075M0
Standard Tie CT18075M0
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 4 INCH 0.1 INCH UL 62275 APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 0.1 INCH
  • UL 62275 APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT18075M0
Product Name Standard Tie
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details