Hubbell Incorporated Standard Tie CT175600Q

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 21 INCH 0.35 INCH UL 62275 APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING 32 TO 185 DEG F
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 21 INCH 0.35 INCH UL 62275 APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING 32 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT175600Q - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT175600Q
Standard Tie CT175600Q
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 21 INCH 0.35 INCH UL 62275 APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING 32 TO 185 DEG F
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 21 INCH
  • 0.35 INCH
  • UL 62275 APPROVAL
  • 25 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING 32 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT175600Q
Product Name Standard Tie
Length 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details