Hubbell Incorporated Standard Tie CT1751400Q0

Description
SELF LOCKING TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 52 INCH 0.35 INCH UL APPROVAL 175 LB TENSILE STRENGTH 14 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
SELF LOCKING TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 52 INCH 0.35 INCH UL APPROVAL 175 LB TENSILE STRENGTH 14 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT1751400Q0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT1751400Q0
Standard Tie CT1751400Q0
SELF LOCKING TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 52 INCH 0.35 INCH UL APPROVAL 175 LB TENSILE STRENGTH 14 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE
  • SELF LOCKING TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 52 INCH
  • 0.35 INCH
  • UL APPROVAL
  • 175 LB TENSILE STRENGTH
  • 14 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT1751400Q0
Product Name Standard Tie
Length 52 inch (1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-9 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details