Hubbell Incorporated Standard Tie CT120350SSBC0

Description
SELF-LOCKING, STANDARD TYPE NYLON 6.6 MATERIAL UV RESISTANT BLACK COLOR 13.78 INCH 0.39 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 POUND TENSILE STRENGTH 3.82 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPLIANT OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet
Description
SELF-LOCKING, STANDARD TYPE NYLON 6.6 MATERIAL UV RESISTANT BLACK COLOR 13.78 INCH 0.39 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 POUND TENSILE STRENGTH 3.82 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPLIANT OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT120350SSBC0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT120350SSBC0
Standard Tie CT120350SSBC0
SELF-LOCKING, STANDARD TYPE NYLON 6.6 MATERIAL UV RESISTANT BLACK COLOR 13.78 INCH 0.39 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 POUND TENSILE STRENGTH 3.82 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPLIANT OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
  • SELF-LOCKING, STANDARD TYPE
  • NYLON 6.6 MATERIAL
  • UV RESISTANT BLACK COLOR
  • 13.78 INCH
  • 0.39 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 120 POUND TENSILE STRENGTH
  • 3.82 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPLIANT
  • OPERATING TEMPERATURE RATING -40 TO 85 DEG C
  • CT-SSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT120350SSBC0
Product Name Standard Tie
Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
2 suppliers
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details