Hubbell Incorporated Standard Tie CT120200L0

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 9 INCH 0.3 INCH UL 62275 APPROVAL 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 9 INCH 0.3 INCH UL 62275 APPROVAL 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT120200L0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT120200L0
Standard Tie CT120200L0
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 9 INCH 0.3 INCH UL 62275 APPROVAL 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 9 INCH
  • 0.3 INCH
  • UL 62275 APPROVAL
  • 50 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT120200L0
Product Name Standard Tie
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details