Hubbell Wiring Device-Kellems Occupancy Sensor/Switch CSU600

Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU600 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
CSU600
Occupancy Sensor/Switch CSU600
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S

SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number CSU600
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003270-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-P2RCB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.44 inch (189 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3294 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details