Hubbell Lighting, Inc. Industrial Fluorescent Fixture with Reflector CSR8-296T8-ST-EU

Description
96 INCH 11 INCH 3-5/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 96T8 LAMP TYPE BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 59 W CSR MODEL
Datasheet
Description
96 INCH 11 INCH 3-5/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 96T8 LAMP TYPE BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 59 W CSR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture with Reflector - CSR8-296T8-ST-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Industrial Fluorescent Fixture with Reflector
CSR8-296T8-ST-EU
Industrial Fluorescent Fixture with Reflector CSR8-296T8-ST-EU
96 INCH 11 INCH 3-5/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 96T8 LAMP TYPE BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 59 W CSR MODEL
  • 96 INCH
  • 11 INCH
  • 3-5/8 INCH
  • 8 FT LAMP LENGTH
  • 8 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 96T8 LAMP TYPE
  • BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • LAMP WATTAGE 59 W
  • CSR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CSR8-296T8-ST-EU
Product Name Industrial Fluorescent Fixture with Reflector
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details