Hubbell Wiring Device-Kellems Occupancy Sensor/Switch CSD1000

Description
OCCUPANCY SENSOR TYPE; 4.5 INCH DIA X 1.02 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 360 DEG FIELD OF VIEW; PASSIVE INFRARED, ULTRASONIC SENSOR TYPE; 1000 SQ FT AREA COVERAGE;
Datasheet
Description
OCCUPANCY SENSOR TYPE; 4.5 INCH DIA X 1.02 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 360 DEG FIELD OF VIEW; PASSIVE INFRARED, ULTRASONIC SENSOR TYPE; 1000 SQ FT AREA COVERAGE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSD1000 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
CSD1000
Occupancy Sensor/Switch CSD1000
OCCUPANCY SENSOR TYPE; 4.5 INCH DIA X 1.02 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 360 DEG FIELD OF VIEW; PASSIVE INFRARED, ULTRASONIC SENSOR TYPE; 1000 SQ FT AREA COVERAGE;

OCCUPANCY SENSOR TYPE; 4.5 INCH DIA X 1.02 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 360 DEG FIELD OF VIEW; PASSIVE INFRARED, ULTRASONIC SENSOR TYPE; 1000 SQ FT AREA COVERAGE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number CSD1000
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092430 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Inductive Proximity Sensors - 5000000750-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details