Hubbell Incorporated Locking Device Plug CS8465

Description
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS8465 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
CS8465
Locking Device Plug CS8465
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON NEMA CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 480 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.75 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH CORD GRIP
Supplier's Site Datasheet
Locking Device Plug - CS8465 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
CS8465
Locking Device Plug CS8465
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number CS8465 CS8465
Product Name Locking Device Plug Locking Device Plug
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Standards / Certifications UL; CSA UL; CSA
Type / Features Dust Proof; Moisture or Oil Resistant Locking
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F42S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details