Suzhou Ele Mfg Co., Ltd. Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P S1830P

Description
Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
Request a Quote
Description
Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P
S1830P
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P S1830P
Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.

  • Angle plugs include blades for 30A, 50A & 60A configurations. |
  • They are designed for industrial and commercial applications. |
  • Built-in cord grip adjusts automatically. |
  • Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number S1830P
Product Name Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P
Device Type Plug
Configuration NEMA
Applications Commercial
Standards / Certifications UL
Voltage Rating 12 to 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
3 Outlets Polarized Swivel Adapter, 2-Prong to 2-Prong White - 5517 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details