Hubbell Incorporated Cable Tie Strap/Clamp CH9C

Description
CABLE HANGER TYPE NYLON 6/6 MATERIAL #8 SCREW MOUNTING 100 STANDARD PACKAGE 0.563 INCH BUNDLE DIAMETER NYLOCLIP[T], BURNDY[R] BRAND CH MODEL
Datasheet
Description
CABLE HANGER TYPE NYLON 6/6 MATERIAL #8 SCREW MOUNTING 100 STANDARD PACKAGE 0.563 INCH BUNDLE DIAMETER NYLOCLIP[T], BURNDY[R] BRAND CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - CH9C - Hubbell Incorporated
Orange, CT, USA
Cable Tie Strap/Clamp
CH9C
Cable Tie Strap/Clamp CH9C
CABLE HANGER TYPE NYLON 6/6 MATERIAL #8 SCREW MOUNTING 100 STANDARD PACKAGE 0.563 INCH BUNDLE DIAMETER NYLOCLIP[T], BURNDY[R] BRAND CH MODEL
  • CABLE HANGER TYPE
  • NYLON 6/6 MATERIAL
  • #8 SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.563 INCH BUNDLE DIAMETER
  • NYLOCLIP[T], BURNDY[R] BRAND
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Clamps
Product Number CH9C
Product Name Cable Tie Strap/Clamp
Diameter 0.563 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15/45 Mounting Clamp 4 or 8pole - 1462G3 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 7884842P - RS Components, Ltd.
Specs
Material Copper
Diameter 0.315 inch (8 mm)
View Details