RS Components, Ltd. Cable Clips & Clamps 2691884

Description
RS PRO SFCR25-250 Cable Clamp
Request a Quote
Description
RS PRO SFCR25-250 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691884
Cable Clips & Clamps 2691884
RS PRO SFCR25-250 Cable Clamp

RS PRO SFCR25-250 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691884
Product Name Cable Clips & Clamps
Diameter 0.354 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720842 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.313 inch (7.94 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 2691889 - RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 8178943 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.618 inch (15.7 mm)
Material Nylon 66
View Details