CH8C -- CABLE TIE STRAP/CLAMP
Hubbell Incorporated
Cable Tie Strap/Clamp
CH8C
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
100 STANDARD PACKAGE
0.5 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
100 STANDARD PACKAGE
0.5 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Datasheet
Suppliers
Cable Tie Strap/Clamp
CH8C
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
100 STANDARD PACKAGE
0.5 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
- CABLE HANGER TYPE
- NYLON 6/6 MATERIAL
- WHITE COLOR
- 0.37 INCH
- #10 SCREW MOUNTING
- 100 STANDARD PACKAGE
- 0.5 INCH BUNDLE DIAMETER
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
CH8C |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminum
Diameter
0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Material
PVC; Polyvinyl Chloride
Diameter
1.102 inch (28 mm)
View Details