TE Connectivity Connector Strain Relief 201845-2

Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 26 Dimensions Product Height : 41.28 MM  [1.625 INCH ] Product Length : 69.44 MM  [2.734 INCH ] Product Width : 19.05 MM  [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 26 Dimensions Product Height : 41.28 MM  [1.625 INCH ] Product Length : 69.44 MM  [2.734 INCH ] Product Width : 19.05 MM  [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 201845-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
201845-2
Connector Strain Relief 201845-2
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 26 Dimensions Product Height : 41.28 MM  [1.625 INCH ] Product Length : 69.44 MM  [2.734 INCH ] Product Width : 19.05 MM  [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90, 180
  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 26

Dimensions


  • Product Height : 41.28 MM  [1.625 INCH ]
  • Product Length : 69.44 MM  [2.734 INCH ]
  • Product Width : 19.05 MM  [.75 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 201845-2
Product Name Connector Strain Relief
Material Carbon Steel
Unlock Full Specs
to access all available technical data