Hubbell Incorporated Cable Tie Strap/Clamp CH5C

Description
CABLE HANGER TYPE NYLON 6/6 MATERIAL WHITE COLOR 0.375 INCH #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.312 INCH BUNDLE DIAMETER BURNDY[R] BRAND ROHS COMPATIBLE CH MODEL
Datasheet
Description
CABLE HANGER TYPE NYLON 6/6 MATERIAL WHITE COLOR 0.375 INCH #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.312 INCH BUNDLE DIAMETER BURNDY[R] BRAND ROHS COMPATIBLE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - CH5C - Hubbell Incorporated
Orange, CT, USA
Cable Tie Strap/Clamp
CH5C
Cable Tie Strap/Clamp CH5C
CABLE HANGER TYPE NYLON 6/6 MATERIAL WHITE COLOR 0.375 INCH #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.312 INCH BUNDLE DIAMETER BURNDY[R] BRAND ROHS COMPATIBLE CH MODEL
  • CABLE HANGER TYPE
  • NYLON 6/6 MATERIAL
  • WHITE COLOR
  • 0.375 INCH
  • #10 SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.312 INCH BUNDLE DIAMETER
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Clamps
Product Number CH5C
Product Name Cable Tie Strap/Clamp
Diameter 0.312 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 608121 - RS Components, Ltd.
Specs
Material Steel; Steel
Diameter 0.787 inch (20 mm)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details