CH4M -- CABLE TIE STRAP/CLAMP
Hubbell Incorporated
Cable Tie Strap/Clamp
CH4M
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
0.25 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
0.25 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Datasheet
Suppliers
Cable Tie Strap/Clamp
CH4M
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
0.25 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
- CABLE HANGER TYPE
- NYLON 6/6 MATERIAL
- WHITE COLOR
- 0.37 INCH
- #10 SCREW MOUNTING
- 1000 STANDARD PACKAGE
- 0.25 INCH BUNDLE DIAMETER
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
CH4M |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
0.250 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Diameter
0.193 inch (4.9 mm)
View Details
Material
Propionate
Diameter
0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details