Hubbell Incorporated Cable Tie Strap/Clamp CH3C0

Description
CABLE HANGER TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 0.37 INCH #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.18 INCH BUNDLE DIAMETER ROHS COMPATIBLE
Datasheet
Description
CABLE HANGER TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 0.37 INCH #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.18 INCH BUNDLE DIAMETER ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - CH3C0 - Hubbell Incorporated
Orange, CT, USA
Cable Tie Strap/Clamp
CH3C0
Cable Tie Strap/Clamp CH3C0
CABLE HANGER TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 0.37 INCH #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.18 INCH BUNDLE DIAMETER ROHS COMPATIBLE
  • CABLE HANGER TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 0.37 INCH
  • #10 SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.18 INCH BUNDLE DIAMETER
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Clamps
Product Number CH3C0
Product Name Cable Tie Strap/Clamp
Diameter 0.180 inch (4.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15/45 Mounting Clamp 2 or 4 pole - 1462G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.563 inch (14.3 mm)
View Details