CH14M -- CABLE TIE STRAP/CLAMP
Hubbell Incorporated
Cable Tie Strap/Clamp
CH14M
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.5 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
0.88 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.5 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
0.88 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Datasheet
Suppliers
Cable Tie Strap/Clamp
CH14M
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.5 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
0.88 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
- CABLE HANGER TYPE
- NYLON 6/6 MATERIAL
- WHITE COLOR
- 0.5 INCH
- #10 SCREW MOUNTING
- 1000 STANDARD PACKAGE
- 0.88 INCH BUNDLE DIAMETER
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
CH14M |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
0.880 inch (22.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Diameter
0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature
-51 to 149 C (-60 to 300 F)
View Details
Material
Nylon 66
Diameter
0.732 inch (18.6 mm)
View Details