TE Connectivity Cable Gland (Clamp); Product Range Amp Te Connectivity 208945-7.

Description
CABLE GLAND (CLAMP); PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:22; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:19.05MM; CABLE BUNDLE DIAMETER MAX:0.75"; CABLE DIAMETER:19.05MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE GLAND (CLAMP); PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:22; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:19.05MM; CABLE BUNDLE DIAMETER MAX:0.75"; CABLE DIAMETER:19.05MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp); Product Range Amp Te Connectivity - 30AC3893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Product Range Amp Te Connectivity
30AC3893
Cable Gland (Clamp); Product Range Amp Te Connectivity 30AC3893
CABLE GLAND (CLAMP); PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:22; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:19.05MM; CABLE BUNDLE DIAMETER MAX:0.75"; CABLE DIAMETER:19.05MM ROHS COMPLIANT: YES

CABLE GLAND (CLAMP); PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:22; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:19.05MM; CABLE BUNDLE DIAMETER MAX:0.75"; CABLE DIAMETER:19.05MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC3893
Product Name Cable Gland (Clamp); Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182930-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
90º Liquid Tight Strain Relief Snap Elbow - 85822220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details