Hubbell Incorporated Cable Tie Strap/Clamp CH12C

Description
CABLE HANGER TYPE NYLON 6/6 MATERIAL #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.75 INCH BUNDLE DIAMETER NYLOCLIP[T], BURNDY[R] BRAND CH MODEL
Datasheet
Description
CABLE HANGER TYPE NYLON 6/6 MATERIAL #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.75 INCH BUNDLE DIAMETER NYLOCLIP[T], BURNDY[R] BRAND CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - CH12C - Hubbell Incorporated
Orange, CT, USA
Cable Tie Strap/Clamp
CH12C
Cable Tie Strap/Clamp CH12C
CABLE HANGER TYPE NYLON 6/6 MATERIAL #10 SCREW MOUNTING 100 STANDARD PACKAGE 0.75 INCH BUNDLE DIAMETER NYLOCLIP[T], BURNDY[R] BRAND CH MODEL
  • CABLE HANGER TYPE
  • NYLON 6/6 MATERIAL
  • #10 SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.75 INCH BUNDLE DIAMETER
  • NYLOCLIP[T], BURNDY[R] BRAND
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Clamps
Product Number CH12C
Product Name Cable Tie Strap/Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Cable Clamps for SBS ® 75X with Integral Handle - PSBS75XCLP1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Cable Clips & Clamps - 8178921 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.394 inch (10 mm)
View Details