Hubbell Incorporated Duplex/Single Receptacle BRY5362W

Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY5362W - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY5362W
Duplex/Single Receptacle BRY5362W
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE
  • UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG COPPER
  • YOKE MATERIAL NICKEL AND BRASS PLATED STEEL
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5362W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206705-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 5-15 Hospital Grade Single Receptacle - 88030290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details