- Trained on our vast library of engineering resources.

Wiegmann Multipurpose Wall Mount Enclosure BN4161406CHSSA

Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 406.4 HEIGHT IN MM UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1614 BACK PANEL HUBBELL., WIEGMANN. BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4161406CHSSA - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4161406CHSSA
Multipurpose Wall Mount Enclosure BN4161406CHSSA
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 406.4 HEIGHT IN MM UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1614 BACK PANEL HUBBELL., WIEGMANN. BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 14 INCH
  • 14 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 406.4 HEIGHT IN MM
  • UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL
  • EXTERNAL FEET, WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • P1614 BACK PANEL
  • HUBBELL., WIEGMANN. BRAND
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET
  • INCLUSION GROUNDING KIT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4161406CHSSA
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Small Enclosures - Extruded Enclosures - 1457C1202E - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.73 inch (120 mm)
Width 2.32 inch (58.93 mm)
View Details
2 suppliers