Wiegmann Multipurpose Wall Mount Enclosure BN4141206CHAL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 12 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1412 BACK PANEL APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT ENVIRONMENTAL CONDITIONS LIQUID PANEL SIZE 10.88 INCH W X 12.88 INCH H BN4-CHAL MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 12 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1412 BACK PANEL APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT ENVIRONMENTAL CONDITIONS LIQUID PANEL SIZE 10.88 INCH W X 12.88 INCH H BN4-CHAL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4141206CHAL - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4141206CHAL
Multipurpose Wall Mount Enclosure BN4141206CHAL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 12 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1412 BACK PANEL APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT ENVIRONMENTAL CONDITIONS LIQUID PANEL SIZE 10.88 INCH W X 12.88 INCH H BN4-CHAL MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 12 INCH
  • 14 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN COVER TYPE
  • 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • P1412 BACK PANEL
  • APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT
  • ENVIRONMENTAL CONDITIONS LIQUID
  • PANEL SIZE 10.88 INCH W X 12.88 INCH H
  • BN4-CHAL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4141206CHAL
Product Name Multipurpose Wall Mount Enclosure
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details