Wiegmann Multipurpose Wall Mount Enclosure BN4100804CHSSA

Description
" 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1008SS BACK PANEL APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS "
Datasheet
Description
" 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1008SS BACK PANEL APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4100804CHSSA - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4100804CHSSA
Multipurpose Wall Mount Enclosure BN4100804CHSSA
" 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1008SS BACK PANEL APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS "

"

  • 316 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • SILVER COLOR
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • HINGED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P1008SS BACK PANEL
  • APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4100804CHSSA
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details