Wiegmann Multipurpose Wall Mount Enclosure BN4080604CHSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0806SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 6.88 INCH H BN4-CHSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0806SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 6.88 INCH H BN4-CHSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4080604CHSS - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4080604CHSS
Multipurpose Wall Mount Enclosure BN4080604CHSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0806SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 6.88 INCH H BN4-CHSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P0806SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID
  • PANEL SIZE 4.88 INCH W X 6.88 INCH H
  • BN4-CHSS MODEL

"

Supplier's Site Datasheet
Stainless steel enclosure Wiegmann BN4080604CHSS -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann BN4080604CHSS
Stainless steel enclosure Wiegmann BN4080604CHSS
Stainless steel enclosure BN4080604CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4080604CHSS enclosure features a size of 8x6x4in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4080604CHSS will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure BN4080604CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4080604CHSS enclosure features a size of 8x6x4in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4080604CHSS will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number BN4080604CHSS
Product Name Multipurpose Wall Mount Enclosure Stainless steel enclosure Wiegmann BN4080604CHSS
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel - Stainless Steel - Stainless; 304 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG11LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details