Wiegmann Multipurpose Wall Mount Enclosure BN4080603AL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3.5 INCH 3.5 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE MATERIAL SPECIFICATION P0608 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRIC/ELECTRONIC/ PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUSION WELD NUT PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN BN4-AL MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3.5 INCH 3.5 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE MATERIAL SPECIFICATION P0608 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRIC/ELECTRONIC/ PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUSION WELD NUT PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN BN4-AL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4080603AL - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4080603AL
Multipurpose Wall Mount Enclosure BN4080603AL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3.5 INCH 3.5 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE MATERIAL SPECIFICATION P0608 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRIC/ELECTRONIC/ PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUSION WELD NUT PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN BN4-AL MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 3.5 INCH
  • 3.5 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4 ENCLOSURE
  • LIFT OFF COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • P0608 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRIC/ELECTRONIC/PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • INCLUSION WELD NUT
  • PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • BN4-AL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4080603AL
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details