Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2/06

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND HEX KEY SIZE 3/16 INCH SIZE 4.2 INCH L X 1.56 INCH W X 1.25 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND HEX KEY SIZE 3/16 INCH SIZE 4.2 INCH L X 1.56 INCH W X 1.25 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2/06 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2/06
Mechanical Multiple Cable Tap BIBD2/06
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND HEX KEY SIZE 3/16 INCH SIZE 4.2 INCH L X 1.56 INCH W X 1.25 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • AL6061-T6 ALUMINUM BODY MATERIAL
  • 6 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • HEX KEY SIZE 3/16 INCH
  • SIZE 4.2 INCH L X 1.56 INCH W X 1.25 INCH H
  • TEMPERATURE RATING 90 DEG C
  • FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD2/06
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details