Hubbell Electrical Products Explosionproof Junction Box B7EK

Description
24 3/4 INCH L X 17 1/2 INCH W X 9 1/2 INCH D OVERALL SIZE 20 INCH L X 13 INCH W X 6 5/8 INCH D INNER SIZE 1 1/2 INCH, 3 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
Datasheet
Description
24 3/4 INCH L X 17 1/2 INCH W X 9 1/2 INCH D OVERALL SIZE 20 INCH L X 13 INCH W X 6 5/8 INCH D INNER SIZE 1 1/2 INCH, 3 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - B7EK - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
B7EK
Explosionproof Junction Box B7EK
24 3/4 INCH L X 17 1/2 INCH W X 9 1/2 INCH D OVERALL SIZE 20 INCH L X 13 INCH W X 6 5/8 INCH D INNER SIZE 1 1/2 INCH, 3 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
  • 24 3/4 INCH L X 17 1/2 INCH W X 9 1/2 INCH D OVERALL SIZE
  • 20 INCH L X 13 INCH W X 6 5/8 INCH D INNER SIZE
  • 1 1/2 INCH, 3 INCH HUB SIZE
  • UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • TOP, BOTTOM, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • PRISM[R] BRAND
  • B7E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number B7EK
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details